SH-4A SuperH® SH7780 Microcontroller IC 32-Bit Single-Core 324MHz ROMless 404-FBGA (19x19)
IC MCU 32BIT ROMLESS 404FBGA Product overview: R5S77640N300BG from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S77640N300BG can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 062371-R5S77640N300B
Packaging: Tray
Core Processor: SH-4A
Number of I/O: 77
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 404-FBGA (19x19)
Speed(Frequency): 324MHz
Supply Voltage - Operating: 1.15 V to 1.35 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 84
IC MCU 32BIT ROMLESS 404FBGA
IC MCU 32BIT ROMLESS 404FBGA
32-bit Microcontrollers - MCU MPU 3V 0 ROM I-Temp Pb-free 404 BP
IC MCU 32BIT ROMLESS 404FBGA
SH-4A SuperH® SH7780 Microcontroller IC 32-Bit Single-Core 324MHz ROMless 404-FBGA (19x19)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5S77640N300BG-ND | 685-R5S77640N300BG | 062371-R5S77640N300BG | R5S77640N300BG | R5S77640N300BG | R5S77640N300BG | R5S77640N300BG | R5S77640N300BG |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5S77640N300BG | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 324 MHz | 324 MHz | 324 MHz | 324 MHz | 324 MHz | |||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROMless | ||||
| Supply Voltage | 1.15 to 1.35 volts | 1.15 to 1.35 volts | 1.15 to 1.35 volts | 1.35 volts | 1.15 to 1.35 volts |