SH2A-FPU SuperH® SH7670 Microcontroller IC 32-Bit 133MHz ROMless 256-FBGA (17x17)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | R5S76720D133BG |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 133 MHz |
| RAM | 32 KB |