Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996929-R5S76700D133B
Frequency: 133 MHz
Number of Bits: 32
Number of Pins: 256
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of UART Channels: 3
IC MCU 32BIT ROMLESS 256FBGA Product overview: R5S76700D133BG from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S76700D133BG can be used for catalog matching and distributor lookup.
SH2A-FPU SuperH® SH7670 Microcontroller IC 32-Bit 133MHz ROMless 256-FBGA (17x17)
IC MCU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 996929-R5S76700D133BG | 685-R5S76700D133BG | R5S76700D133BG | R5S76700D133BG | R5S76700D133BG |
| Product Name | Embedded - Embedded - Microcontrollers - R5S76700D133BG | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Pin Count | 256 | ||||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 3.1 to 3.5 volts | 3.5 to 3.1 volts | 3.1 to 3.5 volts |