Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5S726B0D216FP R5S726B0D216FP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 027089-R5S726B0D216F P Packaging: Tray Core Processor: SH2A-FPU Number of I/O: 94 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 216MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 1.3M x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 027089-R5S726B0D216F P Packaging: Tray Core Processor: SH2A-FPU Number of I/O: 94 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 216MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 1.3M x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5S726B0D216FP - 027089-R5S726B0D216FP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S726B0D216FP
027089-R5S726B0D216FP
Embedded - Embedded - Microcontrollers - R5S726B0D216FP 027089-R5S726B0D216FP
Manufacturer: Renesas Electronics America Win Source Part Number: 027089-R5S726B0D216F P Packaging: Tray Core Processor: SH2A-FPU Number of I/O: 94 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 216MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 1.3M x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 027089-R5S726B0D216FP
Packaging: Tray
Core Processor: SH2A-FPU
Number of I/O: 94
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 216MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 1.3M x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S726B0D216FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S726B0D216FP
32-bit 32BIT Embedded Microcontroller MCU 685-R5S726B0D216FP
IC MCU 32BIT ROMLESS 144LFQFP Product overview: R5S726B0D216FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726B0D216FP can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 144LFQFP Product overview: R5S726B0D216FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726B0D216FP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 027089-R5S726B0D216FP 685-R5S726B0D216FP
Product Name Embedded - Embedded - Microcontrollers - R5S726B0D216FP 32-bit 32BIT Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 216 MHz
RAM 1300 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details