IC MCU 32BIT ROMLESS 120LQFP
32-bit Microcontrollers - MCU SH726A 1344K RAM 120LQFP CAR -40~85+C
IC MCU 32BIT ROMLESS 120LQFP
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 120-LQFP (14x14)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5S726A2P216FP#VZ | R5S726A2P216FP#VZ | R5S726A2P216FP#VZ | R5S726A2P216FP#VZ |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 216 MHz | 216 MHz | ||
| RAM | 1300 KB | 1300 KB | ||
| ROM Type | ROMLess; ROMless |