Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5S72691P266FPVZ R5S72691P266FPVZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087440-R5S72691P266 FPVZ Mounting: SMD (SMT) Number of Pins: 256 Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5S72691P266FPVZR5S7 2691P266FP#VZ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of UART Channels: 8
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087440-R5S72691P266 FPVZ Mounting: SMD (SMT) Number of Pins: 256 Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5S72691P266FPVZR5S7 2691P266FP#VZ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of UART Channels: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5S72691P266FPVZ - 1087440-R5S72691P266FPVZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S72691P266FPVZ
1087440-R5S72691P266FPVZ
Embedded - Embedded - Microcontrollers - R5S72691P266FPVZ 1087440-R5S72691P266FPVZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087440-R5S72691P266 FPVZ Mounting: SMD (SMT) Number of Pins: 256 Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5S72691P266FPVZR5S7 2691P266FP#VZ; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of UART Channels: 8

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087440-R5S72691P266FPVZ
Mounting: SMD (SMT)
Number of Pins: 256
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): R5S72691P266FPVZR5S72691P266FP#VZ;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of UART Channels: 8

Buy Now
Automotive 32-bit 3.3V Embedded Microcontroller MCU - 685-R5S72691P266FPVZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 3.3V Embedded Microcontroller MCU
685-R5S72691P266FPVZ
Automotive 32-bit 3.3V Embedded Microcontroller MCU 685-R5S72691P266FPVZ
MCU 32-bit SH2A-FPU RISC ROMLess 3.3V Automotive 256-Pin LQFP Tray Product overview: R5S72691P266FPVZ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72691P266FPVZ can be used for catalog matching and distributor lookup.

MCU 32-bit SH2A-FPU RISC ROMLess 3.3V Automotive 256-Pin LQFP Tray Product overview: R5S72691P266FPVZ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72691P266FPVZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087440-R5S72691P266FPVZ 685-R5S72691P266FPVZ
Product Name Embedded - Embedded - Microcontrollers - R5S72691P266FPVZ Automotive 32-bit 3.3V Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details