SH7269 266MHZ 272BGA -40-85C CAN
SH7269 266MHZ 272BGA -40-85C CAN Product overview: R5S72691P266BG#UZ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 266MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72691P266BG#U
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209427-R5S72691P266
Categories: Embedded - Microcontrollers
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Number of UART Channels: 8
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit 266MHz ROMless 272-FBGA (17x17)
SH7269 266MHZ 272BGA -40-85C CAN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5S72691P266BG#UZ-ND | 685-R5S72691P266BG#UZ | 1209427-R5S72691P266BG#UZ | R5S72691P266BG#UZ | R5S72691P266BG#UZ |
| Product Name | Microcontrollers | 266MHZ Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5S72691P266BG#UZ | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 266 MHz | 266 MHz | 266 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 2624 KB | 2624 KB | 2624 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless |