Renesas Electronics Corporation 32-bit 32BIT Embedded Microcontroller MCU R5S72690W266BG#U0

Description
IC MCU 32BIT ROMLESS 272BGA Product overview: R5S72690W266BG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690W266BG#U 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 272BGA Product overview: R5S72690W266BG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690W266BG#U 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S72690W266BG#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S72690W266BG#U0
32-bit 32BIT Embedded Microcontroller MCU 685-R5S72690W266BG#U0
IC MCU 32BIT ROMLESS 272BGA Product overview: R5S72690W266BG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690W266BG#U 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 272BGA Product overview: R5S72690W266BG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690W266BG#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5S72690W266BG#U0 - 891097-R5S72690W266BG#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S72690W266BG#U0
891097-R5S72690W266BG#U0
Embedded - Embedded - Microcontrollers - R5S72690W266BG#U0 891097-R5S72690W266BG#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 891097-R5S72690W266B G#U0 Series: SuperH® SH7260 Operating Temperature Range: -20°C ~ 85°C (TA) Features: SH2A-FPU series Microcontroller IC 32-Bit 266MHz - ROMless Core Processor: SH2A-FPU Speed: 266MHz Package: Tray Package: 272-BGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 149 Program Memory Type: ROMless Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 3.6V Family Name: R5S72690 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891097-R5S72690W266BG#U0
Series: SuperH® SH7260
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: SH2A-FPU series Microcontroller IC 32-Bit 266MHz - ROMless
Core Processor: SH2A-FPU
Speed: 266MHz
Package: Tray
Package: 272-BGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 149
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Family Name: R5S72690
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microcontrollers - R5S72690W266BG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S72690W266BG#U0
Microcontrollers R5S72690W266BG#U0
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 266MHz ROMless

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 266MHz ROMless

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S72690W266BG#U0
32-bit Microcontrollers - MCU R5S72690W266BG#U0
32-bit Microcontrollers - MCU SH7269 2.5MB 266MHz 272BGA -20-85C Ind

32-bit Microcontrollers - MCU SH7269 2.5MB 266MHz 272BGA -20-85C Ind

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S72690W266BG#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S72690W266BG#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S72690W266BG#U0
IC MCU 32BIT ROMLESS 272BGA

IC MCU 32BIT ROMLESS 272BGA

Supplier's Site
Embedded - Microcontrollers - R5S72690W266BG#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S72690W266BG#U0
Embedded - Microcontrollers R5S72690W266BG#U0
IC MCU 32BIT ROMLESS 272BGA

IC MCU 32BIT ROMLESS 272BGA

Supplier's Site Datasheet
Microcontrollers - R5S72690W266BG#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5S72690W266BG#U0
Microcontrollers R5S72690W266BG#U0
IC MCU 32BIT ROMLESS 272BGA

IC MCU 32BIT ROMLESS 272BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5S72690W266BG#U0 891097-R5S72690W266BG#U0 R5S72690W266BG#U0 R5S72690W266BG#U0 R5S72690W266BG#U0 R5S72690W266BG#U0 R5S72690W266BG#U0
Product Name 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5S72690W266BG#U0 Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
RAM 2500 KB 2500 KB 2500 KB 2500 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Package Type Other; Tray BGA; Other; 272-BGA BGA; Other; 272-BGA Other; 272-BGA
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers