Renesas Electronics Corporation Automotive 32-bit 3.3V Embedded Microcontroller MCU R5S72690RW266FP#V0

Description
MCU 32-bit SH2A-FPU RISC ROMLess 3.3V Automotive 256-Pin LFQFP Tray Product overview: R5S72690RW266FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690RW266FP# V0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-bit SH2A-FPU RISC ROMLess 3.3V Automotive 256-Pin LFQFP Tray Product overview: R5S72690RW266FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690RW266FP# V0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit 3.3V Embedded Microcontroller MCU - 685-R5S72690RW266FP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 3.3V Embedded Microcontroller MCU
685-R5S72690RW266FP#V0
Automotive 32-bit 3.3V Embedded Microcontroller MCU 685-R5S72690RW266FP#V0
MCU 32-bit SH2A-FPU RISC ROMLess 3.3V Automotive 256-Pin LFQFP Tray Product overview: R5S72690RW266FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690RW266FP# V0 can be used for catalog matching and distributor lookup.

MCU 32-bit SH2A-FPU RISC ROMLess 3.3V Automotive 256-Pin LFQFP Tray Product overview: R5S72690RW266FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690RW266FP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5S72690RW266FP#V0 - 1172654-R5S72690RW266FP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S72690RW266FP#V0
1172654-R5S72690RW266FP#V0
Embedded - Embedded - Microcontrollers - R5S72690RW266FP#V0 1172654-R5S72690RW266FP#V0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172654-R5S72690RW26 6FP#V0 Number of Pins: 256 Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172654-R5S72690RW266FP#V0
Number of Pins: 256
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5S72690RW266FP#V0 1172654-R5S72690RW266FP#V0
Product Name Automotive 32-bit 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5S72690RW266FP#V0
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details