Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5S72690P266FP#VZ R5S72690P266FP#VZ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087439-R5S72690P266 FP#VZ Mounting: SMD (SMT) Number of Pins: 256 Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5S72691W266FP#V0; R5S72690W266FP#V0; R7S721000VCFP#AA0; STM32F746BGT6; STM32F429BIT6; STM32F769BIT6; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of UART Channels: 8
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087439-R5S72690P266 FP#VZ Mounting: SMD (SMT) Number of Pins: 256 Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5S72691W266FP#V0; R5S72690W266FP#V0; R7S721000VCFP#AA0; STM32F746BGT6; STM32F429BIT6; STM32F769BIT6; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of UART Channels: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5S72690P266FP#VZ - 1087439-R5S72690P266FP#VZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S72690P266FP#VZ
1087439-R5S72690P266FP#VZ
Embedded - Embedded - Microcontrollers - R5S72690P266FP#VZ 1087439-R5S72690P266FP#VZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087439-R5S72690P266 FP#VZ Mounting: SMD (SMT) Number of Pins: 256 Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): R5S72691W266FP#V0; R5S72690W266FP#V0; R7S721000VCFP#AA0; STM32F746BGT6; STM32F429BIT6; STM32F769BIT6; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of UART Channels: 8

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087439-R5S72690P266FP#VZ
Mounting: SMD (SMT)
Number of Pins: 256
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): R5S72691W266FP#V0; R5S72690W266FP#V0; R7S721000VCFP#AA0; STM32F746BGT6; STM32F429BIT6; STM32F769BIT6;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Number of UART Channels: 8

Buy Now
Automotive 32-bit 3.3V Embedded Microcontroller MCU - 685-R5S72690P266FP#VZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 3.3V Embedded Microcontroller MCU
685-R5S72690P266FP#VZ
Automotive 32-bit 3.3V Embedded Microcontroller MCU 685-R5S72690P266FP#VZ
MCU 32-bit SH2A-FPU RISC ROMLess 3.3V Automotive 256-Pin LFQFP Tray Product overview: R5S72690P266FP#VZ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690P266FP#V Z can be used for catalog matching and distributor lookup.

MCU 32-bit SH2A-FPU RISC ROMLess 3.3V Automotive 256-Pin LFQFP Tray Product overview: R5S72690P266FP#VZ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690P266FP#VZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087439-R5S72690P266FP#VZ 685-R5S72690P266FP#VZ
Product Name Embedded - Embedded - Microcontrollers - R5S72690P266FP#VZ Automotive 32-bit 3.3V Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 2910ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details