Renesas Electronics Corporation Microcontrollers R5S72671P144FP#VZ

Description
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 176-LFQFP (24x24)
Request a Quote Datasheet
Description
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5S72671P144FP#VZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5S72671P144FP#VZ-ND
Microcontrollers R5S72671P144FP#VZ-ND
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 176-LFQFP (24x24)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 176-LFQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5S72671P144FP#VZ - 793003-R5S72671P144FP#VZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S72671P144FP#VZ
793003-R5S72671P144FP#VZ
Embedded - Embedded - Microcontrollers - R5S72671P144FP#VZ 793003-R5S72671P144FP#VZ
Manufacturer: Renesas Electronics America Win Source Part Number: 793003-R5S72671P144F P#VZ Series: SuperH SH7260 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH2A-FPU Speed: 144MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 104 Program Memory Type: ROMless RAM Size: 1.5M x 8 Data Converters: A/D 6x10b Oscillator Type: External Supply Voltage: 1.15 V ~ 3.6 V Family Name: R5S72671 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LFQFP (24x24) Alternative Parts (Cross-Reference): AT91M55800-33AI; AT91M55800A-33AUR; SPC58NE84E7QM0AR; SPC58NE84E7QMCAR; Introduction Date: June 10, 2010 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Renesas Electronics America
Win Source Part Number: 793003-R5S72671P144FP#VZ
Series: SuperH SH7260
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: SH2A-FPU
Speed: 144MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 104
Program Memory Type: ROMless
RAM Size: 1.5M x 8
Data Converters: A/D 6x10b
Oscillator Type: External
Supply Voltage: 1.15 V ~ 3.6 V
Family Name: R5S72671
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LFQFP (24x24)
Alternative Parts (Cross-Reference): AT91M55800-33AI; AT91M55800A-33AUR; SPC58NE84E7QM0AR; SPC58NE84E7QMCAR;
Introduction Date: June 10, 2010
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S72671P144FP#VZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S72671P144FP#VZ
32-bit 32BIT Embedded Microcontroller MCU 685-R5S72671P144FP#VZ
IC MCU 32BIT ROMLESS 176LFQFP Product overview: R5S72671P144FP#VZ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72671P144FP#V Z can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 176LFQFP Product overview: R5S72671P144FP#VZ from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72671P144FP#VZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5S72671P144FP#VZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S72671P144FP#VZ
Embedded - Microcontrollers R5S72671P144FP#VZ
IC MCU 32BIT ROMLESS 176LFQFP

IC MCU 32BIT ROMLESS 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5S72671P144FP#VZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5S72671P144FP#VZ
Microcontrollers R5S72671P144FP#VZ
IC MCU 32BIT ROMLESS 176LFQFP

IC MCU 32BIT ROMLESS 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5S72671P144FP#VZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S72671P144FP#VZ
Microcontrollers R5S72671P144FP#VZ
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 176-LFQFP (24x24)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 176-LFQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S72671P144FP#VZ
32-bit Microcontrollers - MCU R5S72671P144FP#VZ
32-bit Microcontrollers - MCU SH7267 144MHz 176LQFP -40-85C CAN Auto

32-bit Microcontrollers - MCU SH7267 144MHz 176LQFP -40-85C CAN Auto

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S72671P144FP#VZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S72671P144FP#VZ
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S72671P144FP#VZ
IC MCU 32BIT ROMLESS 176LFQFP

IC MCU 32BIT ROMLESS 176LFQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5S72671P144FP#VZ-ND 793003-R5S72671P144FP#VZ 685-R5S72671P144FP#VZ R5S72671P144FP#VZ R5S72671P144FP#VZ R5S72671P144FP#VZ R5S72671P144FP#VZ R5S72671P144FP#VZ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5S72671P144FP#VZ 32-bit 32BIT Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 144 MHz 144 MHz 144 MHz 144 MHz 144 MHz
Bits Other; A/D 6x10b
RAM 1500 KB 1500 KB 1500 KB 1500 KB 1500 KB 1500 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details