SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 144-LFQFP (20x20)
IC MCU 32BIT ROMLESS 144LFQFP
IC MCU 32BIT ROMLESS 144LFQFP
32-bit Microcontrollers - MCU SH7266 1.5MB 144MHz 144LQFP -20-85C Ind
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 144-LFQFP (20x20)
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5S72660W144FP#V0-ND | R5S72660W144FP#V0 | R5S72660W144FP#V0 | R5S72660W144FP#V0 | R5S72660W144FP#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 144 MHz | 144 MHz | 144 MHz | ||
| Bits | Other; A/D 6x10b | ||||
| RAM | 1500 KB | 1500 KB | 1500 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless |