Renesas Electronics Corporation Microcontrollers R5S72641W144FP#U0

Description
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)
Request a Quote Datasheet
Description
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5S72641W144FP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5S72641W144FP#U0-ND
Microcontrollers R5S72641W144FP#U0-ND
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S72641W144FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S72641W144FP#U0
32-bit 32BIT Embedded Microcontroller MCU 685-R5S72641W144FP#U0
IC MCU 32BIT ROMLESS 208LQFP Product overview: R5S72641W144FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72641W144FP#U 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 208LQFP Product overview: R5S72641W144FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72641W144FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5S72641W144FP#U0 - 793002-R5S72641W144FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S72641W144FP#U0
793002-R5S72641W144FP#U0
Embedded - Embedded - Microcontrollers - R5S72641W144FP#U0 793002-R5S72641W144FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 793002-R5S72641W144F P#U0 Series: SuperH SH7260 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: SH2A-FPU Speed: 144MHz Package: 208-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SD, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 115 Program Memory Type: ROMless RAM Size: 1M x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 1.1 V ~ 3.6 V Family Name: R5S72641 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-LQFP (28x28) Alternative Parts (Cross-Reference): ELANSC310-25KI; ELANSC310-25KC; Am29240EH-20KC\W; ELANSC310-33KC; Introduction Date: January 01, 2000 ECCN: 3A991 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Renesas Electronics America
Win Source Part Number: 793002-R5S72641W144FP#U0
Series: SuperH SH7260
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: SH2A-FPU
Speed: 144MHz
Package: 208-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SD, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 115
Program Memory Type: ROMless
RAM Size: 1M x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 1.1 V ~ 3.6 V
Family Name: R5S72641
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-LQFP (28x28)
Alternative Parts (Cross-Reference): ELANSC310-25KI; ELANSC310-25KC; Am29240EH-20KC\W; ELANSC310-33KC;
Introduction Date: January 01, 2000
ECCN: 3A991
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S72641W144FP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S72641W144FP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S72641W144FP#U0
IC MCU 32BIT ROMLESS 208LQFP

IC MCU 32BIT ROMLESS 208LQFP

Supplier's Site
Microcontrollers - R5S72641W144FP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S72641W144FP#U0
Microcontrollers R5S72641W144FP#U0
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S72641W144FP#U0
32-bit Microcontrollers - MCU R5S72641W144FP#U0
32-bit Microcontrollers - MCU MPU SH7264 1M RAM+CAN I-temp QFP208

32-bit Microcontrollers - MCU MPU SH7264 1M RAM+CAN I-temp QFP208

Buy Now Datasheet
Embedded - Microcontrollers - R5S72641W144FP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S72641W144FP#U0
Embedded - Microcontrollers R5S72641W144FP#U0
IC MCU 32BIT ROMLESS 208LQFP

IC MCU 32BIT ROMLESS 208LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5S72641W144FP#U0-ND 685-R5S72641W144FP#U0 793002-R5S72641W144FP#U0 R5S72641W144FP#U0 R5S72641W144FP#U0 R5S72641W144FP#U0 R5S72641W144FP#U0
Product Name Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5S72641W144FP#U0 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 144 MHz 144 MHz 144 MHz 144 MHz
Bits Other; A/D 8x10b
RAM 1000 KB 1000 KB 1000 KB 1000 KB 1000 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C86466200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details