Renesas Electronics Corporation 32-bit 32BIT Embedded Microcontroller MCU R5S72640W144FP#U0

Description
IC MCU 32BIT ROMLESS 208LQFP Product overview: R5S72640W144FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72640W144FP#U 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 208LQFP Product overview: R5S72640W144FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72640W144FP#U 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S72640W144FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S72640W144FP#U0
32-bit 32BIT Embedded Microcontroller MCU 685-R5S72640W144FP#U0
IC MCU 32BIT ROMLESS 208LQFP Product overview: R5S72640W144FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72640W144FP#U 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 208LQFP Product overview: R5S72640W144FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72640W144FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5S72640W144FP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5S72640W144FP#U0-ND
Microcontrollers R5S72640W144FP#U0-ND
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1350227-R5S72640W144FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1350227-R5S72640W144FP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1350227-R5S72640W144FP#U0
Win Source Part Number: 1350227-R5S72640W144 FP#U0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: SuperH® SH7260 Core Processor: SH2A-FPU Speed: 144MHz Package: Tray Standard Package: 24 Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SD, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 115 Program Memory Type: ROMless RAM Size: 1M x 8 Data Converters: A/D 8x10b Oscillator Type: External Mounting Type: Surface Mount Package / Case: 208-LQFP Supplier Device Package: 208-LFQFP (28x28) Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.1V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5S72640 Product Status: Obsolete

Win Source Part Number: 1350227-R5S72640W144FP#U0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SuperH® SH7260
Core Processor: SH2A-FPU
Speed: 144MHz
Package: Tray
Standard Package: 24
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SD, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 115
Program Memory Type: ROMless
RAM Size: 1M x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 208-LQFP
Supplier Device Package: 208-LFQFP (28x28)
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.1V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5S72640
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - R5S72640W144FP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S72640W144FP#U0
Embedded - Microcontrollers R5S72640W144FP#U0
IC MCU 32BIT ROMLESS 208LQFP

IC MCU 32BIT ROMLESS 208LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S72640W144FP#U0
32-bit Microcontrollers - MCU R5S72640W144FP#U0
32-bit Microcontrollers - MCU 1PU SH7264 1M RAM I-temp QFP208

32-bit Microcontrollers - MCU 1PU SH7264 1M RAM I-temp QFP208

Buy Now Datasheet
Microcontrollers - R5S72640W144FP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S72640W144FP#U0
Microcontrollers R5S72640W144FP#U0
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 208-LFQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S72640W144FP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S72640W144FP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S72640W144FP#U0
IC MCU 32BIT ROMLESS 208LQFP

IC MCU 32BIT ROMLESS 208LQFP

Supplier's Site
Microcontrollers - R5S72640W144FP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5S72640W144FP#U0
Microcontrollers R5S72640W144FP#U0
IC MCU 32BIT ROMLESS 208LQFP

IC MCU 32BIT ROMLESS 208LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5S72640W144FP#U0 R5S72640W144FP#U0-ND 1350227-R5S72640W144FP#U0 R5S72640W144FP#U0 R5S72640W144FP#U0 R5S72640W144FP#U0 R5S72640W144FP#U0 R5S72640W144FP#U0
Product Name 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
RAM 1000 KB 1000 KB 1000 KB 1000 KB 1000 KB 1000 KB
Supply Voltage 1.1 to 3.6 volts 1.1 to 3.6 volts 1.1 to 3.6 volts 3.6 volts 1.1 to 3.6 volts
Package Type Other; Tray LFQP; Other; 208-LQFP QFP; Other; 208-LQFP Other; 208-LQFP QFP; Other; 208-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers