Win Source Part Number: 1337980-R5S72631P200
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SuperH® SH7200
Core Processor: SH2A-FPU
Speed: 200MHz
Package: Tray
Standard Package: 18
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SCI, Memory Card, SSU, USB
Peripherals: DMA, LCD, POR, WDT
Number of I/O: 82
Program Memory Type: ROMless
RAM Size: 80K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 240-BFQFP
Supplier Device Package: 240-QFP (32x32)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.1V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5S72631
Product Status: Obsolete
SH2A-FPU SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 240-QFP (32x32)
IC MCU 32BIT ROMLESS 240QFP Product overview: R5S72631P200FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72631P200FP can be used for catalog matching and distributor lookup.
SH7263 - 32-bit Microcontrollers
SH2A-FPU SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 240-QFP (32x32)
IC MCU 32BIT ROMLESS 240QFP
32-bit Microcontrollers - MCU MPU 1.2V 0K w/SDHI Pb-free QFP-240Cu
IC MCU 32BIT ROMLESS 240QFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1337980-R5S72631P200FP | R5S72631P200FP-ND | 685-R5S72631P200FP | R5S72631P200FP | R5S72631P200FP | R5S72631P200FP | R5S72631P200FP | R5S72631P200FP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||||
| RAM | 80 KB | 80 KB | 80 KB | 80 KB | 80 KB | |||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | |||||
| Supply Voltage | 1.1 to 3.6 volts | 1.1 to 3.6 volts | 1.1 to 3.6 volts | 3.6 volts |