SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 176-LFQFP (24x24)
IC MCU 32BIT ROMLESS 176LFQFP
IC MCU 32BIT ROMLESS 176LFQFP
32-bit Microcontrollers - MCU MPU SH7262 640K RAM+IEB+CAN I-temp FP176
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5S72627W144FP#U0 | R5S72627W144FP#U0 | R5S72627W144FP#U0 | R5S72627W144FP#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 144 MHz | 144 MHz | ||
| RAM | 640 KB | 640 KB | ||
| I/O Ports | 89 |