SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 176-LFQFP (24x24)
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 144MHz ROMless 176-LFQFP (24x24)
IC MCU 32BIT ROMLESS 176LFQFP
32-bit Microcontrollers - MCU MPU SH7262 640K RAM L-temp QFP176
IC MCU 32BIT ROMLESS 176LFQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5S72624P144FP#UZ-ND | R5S72624P144FP#UZ | R5S72624P144FP#UZ | R5S72624P144FP#UZ | R5S72624P144FP#UZ |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 144 MHz | 144 MHz | 144 MHz | ||
| Bits | Other; A/D 4x10b | ||||
| RAM | 640 KB | 640 KB | 640 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless |