SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit 144MHz ROMless 176-LFQFP (24x24)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | R5S72623W144FP#U0 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 144 MHz |
| RAM | 1000 KB |