Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F72867N100FP#U2

Description
Win Source Part Number: 1087427-R5F72867N100 FP#U2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7280 Core Processor: SH2A Speed: 100MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SCI, SSU, USB Peripherals: DMA, PWM, WDT Number of I/O: 101 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 12x12b, 2x8b Oscillator Type: External Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): R5F72866D100FP#U2; R5F72865D100FP#U2; R5F72856N100FP#U2; MPXD2020VLU125; TMS320F28232PGFA; SPC5634MF1MLU80; ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F72867N100FPU2,R5F 72867N100FP#U0-ND,R5 F72867N100FP#U0 Base Product Number: R5F72867 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1087427-R5F72867N100 FP#U2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7280 Core Processor: SH2A Speed: 100MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SCI, SSU, USB Peripherals: DMA, PWM, WDT Number of I/O: 101 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 12x12b, 2x8b Oscillator Type: External Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): R5F72866D100FP#U2; R5F72865D100FP#U2; R5F72856N100FP#U2; MPXD2020VLU125; TMS320F28232PGFA; SPC5634MF1MLU80; ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F72867N100FPU2,R5F 72867N100FP#U0-ND,R5 F72867N100FP#U0 Base Product Number: R5F72867 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087427-R5F72867N100FP#U2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087427-R5F72867N100FP#U2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087427-R5F72867N100FP#U2
Win Source Part Number: 1087427-R5F72867N100 FP#U2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7280 Core Processor: SH2A Speed: 100MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SCI, SSU, USB Peripherals: DMA, PWM, WDT Number of I/O: 101 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 12x12b, 2x8b Oscillator Type: External Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): R5F72866D100FP#U2; R5F72865D100FP#U2; R5F72856N100FP#U2; MPXD2020VLU125; TMS320F28232PGFA; SPC5634MF1MLU80; ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F72867N100FPU2,R5F 72867N100FP#U0-ND,R5 F72867N100FP#U0 Base Product Number: R5F72867 Product Status: Not For New Designs

Win Source Part Number: 1087427-R5F72867N100FP#U2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SuperH® SH7280
Core Processor: SH2A
Speed: 100MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SCI, SSU, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 101
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 12x12b, 2x8b
Oscillator Type: External
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): R5F72866D100FP#U2; R5F72865D100FP#U2; R5F72856N100FP#U2; MPXD2020VLU125; TMS320F28232PGFA; SPC5634MF1MLU80;
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F72867N100FPU2,R5F72867N100FP#U0-ND,R5F72867N100FP#U0
Base Product Number: R5F72867
Product Status: Not For New Designs

Buy Now
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R5F72867N100FP#U2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R5F72867N100FP#U2
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R5F72867N100FP#U2
IC MCU 32BIT 1MB FLASH 176LFQFP Product overview: R5F72867N100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72867N100FP#U 2 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 176LFQFP Product overview: R5F72867N100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72867N100FP#U2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F72867N100FP#U2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F72867N100FP#U2-ND
Microcontrollers R5F72867N100FP#U2-ND
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F72867N100FP#U2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F72867N100FP#U2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F72867N100FP#U2
IC MCU 32BIT 1MB FLASH 176LFQFP

IC MCU 32BIT 1MB FLASH 176LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F72867N100FP#U2
32-bit Microcontrollers - MCU R5F72867N100FP#U2
32-bit Microcontrollers - MCU SH7286 1MF 32kRAM 176pin-0.5mm -20to+85

32-bit Microcontrollers - MCU SH7286 1MF 32kRAM 176pin-0.5mm -20to+85

Buy Now Datasheet
Embedded - Microcontrollers - R5F72867N100FP#U2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F72867N100FP#U2
Embedded - Microcontrollers R5F72867N100FP#U2
IC MCU 32BIT 1MB FLASH 176LFQFP

IC MCU 32BIT 1MB FLASH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F72867N100FP#U2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F72867N100FP#U2
Microcontrollers R5F72867N100FP#U2
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087427-R5F72867N100FP#U2 685-R5F72867N100FP#U2 R5F72867N100FP#U2-ND R5F72867N100FP#U2 R5F72867N100FP#U2 R5F72867N100FP#U2 R5F72867N100FP#U2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
RAM 1000 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8EMDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers