Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F72867D100FP#U2 R5F72867D100FP#U2

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087429-R5F72867D100 FP#U2 Frequency: 100 MHz Number of Bits: 32 Number of Pins: 176 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of UART Channels: 5
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087429-R5F72867D100 FP#U2 Frequency: 100 MHz Number of Bits: 32 Number of Pins: 176 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of UART Channels: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F72867D100FP#U2 - 1087429-R5F72867D100FP#U2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F72867D100FP#U2
1087429-R5F72867D100FP#U2
Embedded - Embedded - Microcontrollers - R5F72867D100FP#U2 1087429-R5F72867D100FP#U2
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087429-R5F72867D100 FP#U2 Frequency: 100 MHz Number of Bits: 32 Number of Pins: 176 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of UART Channels: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087429-R5F72867D100FP#U2
Frequency: 100 MHz
Number of Bits: 32
Number of Pins: 176
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of UART Channels: 5

Buy Now
Microcontrollers - 559-R5F72867D100FP#U2-ND - DigiKey
Thief River Falls, MN, United States
SH7286 1MF 32KRAM 176PIN-0.5MM -

SH7286 1MF 32KRAM 176PIN-0.5MM -

Buy Now Datasheet
 - R5F72867D100FP#U2 - Rochester Electronics
Newburyport, MA, United States
SH7280 - 32-bit Microcontrollers

SH7280 - 32-bit Microcontrollers

Supplier's Site Datasheet
32-bit Embedded Microcontroller MCU - 685-R5F72867D100FP#U2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microcontroller MCU
685-R5F72867D100FP#U2
32-bit Embedded Microcontroller MCU 685-R5F72867D100FP#U2
32-bit Microcontrollers - MCU SH7286 1MF 32kRAM 176pin-0.5mm -40to+85 Product overview: R5F72867D100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72867D100FP#U 2 can be used for catalog matching and distributor lookup.

32-bit Microcontrollers - MCU SH7286 1MF 32kRAM 176pin-0.5mm -40to+85 Product overview: R5F72867D100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72867D100FP#U2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087429-R5F72867D100FP#U2 559-R5F72867D100FP#U2-ND R5F72867D100FP#U2 685-R5F72867D100FP#U2
Product Name Embedded - Embedded - Microcontrollers - R5F72867D100FP#U2 Microcontrollers 32-bit Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit
Pin Count 176 176
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Clock Speed 100 MHz
Bits 8 Bit; Other; A/D 12x12b SAR; D/A 2x8b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details