Renesas Electronics Corporation 32-bit 32BIT 768KB Embedded Microcontroller MCU R5F72866D100FP#U2

Description
IC MCU 32BIT 768KB FLSH 176LFQFP Product overview: R5F72866D100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72866D100FP#U 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 768KB FLSH 176LFQFP Product overview: R5F72866D100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72866D100FP#U 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 768KB Embedded Microcontroller MCU - 685-R5F72866D100FP#U2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 768KB Embedded Microcontroller MCU
685-R5F72866D100FP#U2
32-bit 32BIT 768KB Embedded Microcontroller MCU 685-R5F72866D100FP#U2
IC MCU 32BIT 768KB FLSH 176LFQFP Product overview: R5F72866D100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72866D100FP#U 2 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 768KB FLSH 176LFQFP Product overview: R5F72866D100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72866D100FP#U2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F72866D100FP#U2 - 891090-R5F72866D100FP#U2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F72866D100FP#U2
891090-R5F72866D100FP#U2
Embedded - Embedded - Microcontrollers - R5F72866D100FP#U2 891090-R5F72866D100FP#U2
Manufacturer: Renesas Electronics America Win Source Part Number: 891090-R5F72866D100F P#U2 Series: SuperH® SH7280 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH2A series Microcontroller IC 32-Bit 100MHz 768KB (768K x 8) FLASH 176-LFQFP (24x24) Core Processor: SH2A Speed: 100MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, SCI, SSU, USB Peripherals: DMA, PWM, WDT Number of I/O: 101 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b, 2x8b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Family Name: R5F72866 Categories: Integrated Circuits (ICs) Case / Package: 176-LFQFP (24x24) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F72866D100FP#U0, R5F72866D100FPU2, R5F72866D100FP#U0-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 891090-R5F72866D100FP#U2
Series: SuperH® SH7280
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SH2A series Microcontroller IC 32-Bit 100MHz 768KB (768K x 8) FLASH 176-LFQFP (24x24)
Core Processor: SH2A
Speed: 100MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I²C, SCI, SSU, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 101
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b, 2x8b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Family Name: R5F72866
Categories: Integrated Circuits (ICs)
Case / Package: 176-LFQFP (24x24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F72866D100FP#U0, R5F72866D100FPU2, R5F72866D100FP#U0-ND

Buy Now
Microcontrollers - R5F72866D100FP#U2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F72866D100FP#U2-ND
Microcontrollers R5F72866D100FP#U2-ND
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 176-LFQFP (24x24)

SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Microcontrollers - R5F72866D100FP#U2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F72866D100FP#U2
Microcontrollers R5F72866D100FP#U2
IC MCU 32BIT 768KB FLSH 176LFQFP

IC MCU 32BIT 768KB FLSH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F72866D100FP#U2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F72866D100FP#U2
Microcontrollers R5F72866D100FP#U2
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 176-LFQFP (24x24)

SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F72866D100FP#U2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F72866D100FP#U2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F72866D100FP#U2
IC MCU 32BIT 768KB FLSH 176LFQFP

IC MCU 32BIT 768KB FLSH 176LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F72866D100FP#U2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F72866D100FP#U2
Embedded - Microcontrollers R5F72866D100FP#U2
IC MCU 32BIT 768KB FLSH 176LFQFP

IC MCU 32BIT 768KB FLSH 176LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F72866D100FP#U2
32-bit Microcontrollers - MCU R5F72866D100FP#U2
32-bit Microcontrollers - MCU SH7286 768kF32kRAM 176pin0.5mm -40to+85

32-bit Microcontrollers - MCU SH7286 768kF32kRAM 176pin0.5mm -40to+85

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F72866D100FP#U2 891090-R5F72866D100FP#U2 R5F72866D100FP#U2-ND R5F72866D100FP#U2 R5F72866D100FP#U2 R5F72866D100FP#U2 R5F72866D100FP#U2 R5F72866D100FP#U2
Product Name 32-bit 32BIT 768KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F72866D100FP#U2 Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 32 KB 768 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; 176-LFQFP (24x24) LFQP; Other; 176-LQFP QFP; Other; 176-LQFP QFP; Other; 176-LQFP Other; 176-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C90641501 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details