Renesas Electronics Corporation Microcontrollers R5F72865N100FP#U2

Description
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F72865N100FP#U2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F72865N100FP#U2-ND
Microcontrollers R5F72865N100FP#U2-ND
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Microcontrollers - R5F72865N100FP#U2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F72865N100FP#U2
Microcontrollers R5F72865N100FP#U2
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F72865N100FP#U2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F72865N100FP#U2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F72865N100FP#U2
IC MCU 32BIT 512KB FLSH 176LFQFP

IC MCU 32BIT 512KB FLSH 176LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F72865N100FP#U2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F72865N100FP#U2
Embedded - Microcontrollers R5F72865N100FP#U2
IC MCU 32BIT 512KB FLSH 176LFQFP

IC MCU 32BIT 512KB FLSH 176LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F72865N100FP#U2
32-bit Microcontrollers - MCU R5F72865N100FP#U2
32-bit Microcontrollers - MCU SH7286 512kF24kRAM 176pin-0.5mm -20to+85

32-bit Microcontrollers - MCU SH7286 512kF24kRAM 176pin-0.5mm -20to+85

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F72865N100FP#U2-ND R5F72865N100FP#U2 R5F72865N100FP#U2 R5F72865N100FP#U2 R5F72865N100FP#U2
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits 8 Bit; Other; A/D 12x12b, 2x8b
RAM 24 KB 24 KB 24 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers