Renesas Electronics Corporation Microcontrollers R5F72865D100FP#U2

Description
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F72865D100FP#U2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F72865D100FP#U2-ND
Microcontrollers R5F72865D100FP#U2-ND
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 987035-R5F72865D100FP#U2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
987035-R5F72865D100FP#U2
Integrated Circuits (ICs) - Embedded - Microcontrollers 987035-R5F72865D100FP#U2
Win Source Part Number: 987035-R5F72865D100F P#U2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7280 Core Processor: SH2A Speed: 100MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SCI, SSU, USB Peripherals: DMA, PWM, WDT Number of I/O: 101 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 12x12b, 2x8b Oscillator Type: External Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F72865D100FP#U0-ND ,R5F72865D100FPU2,R5 F72865D100FP#U0 Base Product Number: R5F72865 Product Status: Not For New Designs

Win Source Part Number: 987035-R5F72865D100FP#U2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SuperH® SH7280
Core Processor: SH2A
Speed: 100MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SCI, SSU, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 101
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 12x12b, 2x8b
Oscillator Type: External
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F72865D100FP#U0-ND,R5F72865D100FPU2,R5F72865D100FP#U0
Base Product Number: R5F72865
Product Status: Not For New Designs

Buy Now
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F72865D100FP#U2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F72865D100FP#U2
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F72865D100FP#U2
IC MCU 32BIT 512KB FLSH 176LFQFP Product overview: R5F72865D100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72865D100FP#U 2 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 176LFQFP Product overview: R5F72865D100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72865D100FP#U2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F72865D100FP#U2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F72865D100FP#U2
Microcontrollers R5F72865D100FP#U2
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Microcontrollers - R5F72865D100FP#U2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F72865D100FP#U2
Microcontrollers R5F72865D100FP#U2
IC MCU 32BIT 512KB FLSH 176LFQFP

IC MCU 32BIT 512KB FLSH 176LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F72865D100FP#U2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F72865D100FP#U2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F72865D100FP#U2
IC MCU 32BIT 512KB FLSH 176LFQFP

IC MCU 32BIT 512KB FLSH 176LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F72865D100FP#U2
32-bit Microcontrollers - MCU R5F72865D100FP#U2
32-bit Microcontrollers - MCU SH7286 512kF24kRAM176pin-0. 5mm -40to+85

32-bit Microcontrollers - MCU SH7286 512kF24kRAM176pin-0.5mm -40to+85

Buy Now Datasheet
Embedded - Microcontrollers - R5F72865D100FP#U2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F72865D100FP#U2
Embedded - Microcontrollers R5F72865D100FP#U2
IC MCU 32BIT 512KB FLSH 176LFQFP

IC MCU 32BIT 512KB FLSH 176LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F72865D100FP#U2-ND 987035-R5F72865D100FP#U2 685-R5F72865D100FP#U2 R5F72865D100FP#U2 R5F72865D100FP#U2 R5F72865D100FP#U2 R5F72865D100FP#U2 R5F72865D100FP#U2
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits 8 Bit; Other; A/D 12x12b, 2x8b
RAM 24 KB 512 KB 24 KB 24 KB 24 KB 24 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 879-BCM89071A1CUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.32 volts
Serial Interface HCI/PCM/SPI/UART
Package Type Other; Tape & Reel (TR)
View Details