SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (20x20)
32-bit Microcontrollers - MCU SH7286 512kF24kRAM176pin-0.
IC MCU 32BIT 512KB FLASH 176LQFP
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (20x20)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F72865D100FA#U2-ND | R5F72865D100FA#U2 | R5F72865D100FA#U2 | R5F72865D100FA#U2 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | ||
| Bits | 8 Bit; Other; A/D 12x12b, 2x8b | |||
| RAM | 24 KB | 24 KB | ||
| ROM | 512 KB |