Renesas Electronics Corporation Microcontrollers R5F72856N100FP#U2

Description
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F72856N100FP#U2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F72856N100FP#U2-ND
Microcontrollers R5F72856N100FP#U2-ND
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 768KB Embedded Microcontroller MCU - 685-R5F72856N100FP#U2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 768KB Embedded Microcontroller MCU
685-R5F72856N100FP#U2
32-bit 32BIT 768KB Embedded Microcontroller MCU 685-R5F72856N100FP#U2
IC MCU 32BIT 768KB FLSH 144LFQFP Product overview: R5F72856N100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72856N100FP#U 2 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 768KB FLSH 144LFQFP Product overview: R5F72856N100FP#U2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72856N100FP#U2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F72856N100FP#U2 - 931459-R5F72856N100FP#U2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F72856N100FP#U2
931459-R5F72856N100FP#U2
Embedded - Embedded - Microcontrollers - R5F72856N100FP#U2 931459-R5F72856N100FP#U2
Manufacturer: Renesas Electronics America Win Source Part Number: 931459-R5F72856N100F P#U2 Series: SuperH® SH7280 Operating Temperature Range: -20°C ~ 85°C (TA) Features: SH2A series Microcontroller IC 32-Bit 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20) Core Processor: SH2A Speed: 100MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, SCI, SSU, USB Peripherals: DMA, PWM, WDT Number of I/O: 91 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Family Name: R5F72856 Categories: Integrated Circuits (ICs) Case / Package: 144-LFQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F72856N100FP#U0-ND , R5F72856N100FP#U0, R5F72856N100FPU2

Manufacturer: Renesas Electronics America
Win Source Part Number: 931459-R5F72856N100FP#U2
Series: SuperH® SH7280
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: SH2A series Microcontroller IC 32-Bit 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Core Processor: SH2A
Speed: 100MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C, SCI, SSU, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 91
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Family Name: R5F72856
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F72856N100FP#U0-ND, R5F72856N100FP#U0, R5F72856N100FPU2

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F72856N100FP#U2
32-bit Microcontrollers - MCU R5F72856N100FP#U2
32-bit Microcontrollers - MCU SH7285 768kF 32kRAM 144pin -20 -> +85C

32-bit Microcontrollers - MCU SH7285 768kF 32kRAM 144pin -20 -> +85C

Buy Now Datasheet
Microcontrollers - R5F72856N100FP#U2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F72856N100FP#U2
Microcontrollers R5F72856N100FP#U2
SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

SH2A SuperH® SH7280 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - R5F72856N100FP#U2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F72856N100FP#U2
Microcontrollers R5F72856N100FP#U2
IC MCU 32BIT 768KB FLSH 144LFQFP

IC MCU 32BIT 768KB FLSH 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F72856N100FP#U2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F72856N100FP#U2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F72856N100FP#U2
IC MCU 32BIT 768KB FLSH 144LFQFP

IC MCU 32BIT 768KB FLSH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F72856N100FP#U2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F72856N100FP#U2
Embedded - Microcontrollers R5F72856N100FP#U2
IC MCU 32BIT 768KB FLSH 144LFQFP

IC MCU 32BIT 768KB FLSH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F72856N100FP#U2-ND 685-R5F72856N100FP#U2 931459-R5F72856N100FP#U2 R5F72856N100FP#U2 R5F72856N100FP#U2 R5F72856N100FP#U2 R5F72856N100FP#U2 R5F72856N100FP#U2
Product Name Microcontrollers 32-bit 32BIT 768KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F72856N100FP#U2 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x12b
RAM 32 KB 32 KB 768 KB 32 KB 32 KB 32 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C164CI8EMDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers