Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F72395BDFP#V0

Description
Win Source Part Number: 1087424-R5F72395BDFP #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7239 Core Processor: SH2A-FPU Speed: 100MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: External Package / Case: 120-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): R5F72375ADFP#V0; R5F72395ADFP#V0; R5F563TEEDFA#V0; MB9BF506RBPMC-G-JNE2 .; MC9S12XHZ512CAL; S912XHZ512F1VAL; ECCN: 3A991A2 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F72395 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1087424-R5F72395BDFP #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7239 Core Processor: SH2A-FPU Speed: 100MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: External Package / Case: 120-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): R5F72375ADFP#V0; R5F72395ADFP#V0; R5F563TEEDFA#V0; MB9BF506RBPMC-G-JNE2 .; MC9S12XHZ512CAL; S912XHZ512F1VAL; ECCN: 3A991A2 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F72395 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087424-R5F72395BDFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087424-R5F72395BDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087424-R5F72395BDFP#V0
Win Source Part Number: 1087424-R5F72395BDFP #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7239 Core Processor: SH2A-FPU Speed: 100MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: External Package / Case: 120-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): R5F72375ADFP#V0; R5F72395ADFP#V0; R5F563TEEDFA#V0; MB9BF506RBPMC-G-JNE2 .; MC9S12XHZ512CAL; S912XHZ512F1VAL; ECCN: 3A991A2 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F72395 Product Status: Not For New Designs

Win Source Part Number: 1087424-R5F72395BDFP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SuperH® SH7239
Core Processor: SH2A-FPU
Speed: 100MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Package / Case: 120-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): R5F72375ADFP#V0; R5F72395ADFP#V0; R5F563TEEDFA#V0; MB9BF506RBPMC-G-JNE2.; MC9S12XHZ512CAL; S912XHZ512F1VAL;
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F72395
Product Status: Not For New Designs

Buy Now
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F72395BDFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F72395BDFP#V0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F72395BDFP#V0
IC MCU 32BIT 512KB FLASH 120LQFP Product overview: R5F72395BDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72395BDFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 120LQFP Product overview: R5F72395BDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72395BDFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F72395BDFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F72395BDFP#V0
Embedded - Microcontrollers R5F72395BDFP#V0
IC MCU 32BIT 512KB FLASH 120LQFP

IC MCU 32BIT 512KB FLASH 120LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F72395BDFP#V0
32-bit Microcontrollers - MCU R5F72395BDFP#V0
32-bit Microcontrollers - MCU SH2A FL512K/64K FPU 5V 100MHz -40+85

32-bit Microcontrollers - MCU SH2A FL512K/64K FPU 5V 100MHz -40+85

Buy Now Datasheet
Microcontrollers - R5F72395BDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F72395BDFP#V0
Microcontrollers R5F72395BDFP#V0
SH2A-FPU SuperH® SH7239 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH

SH2A-FPU SuperH® SH7239 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F72395BDFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F72395BDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F72395BDFP#V0
IC MCU 32BIT 512KB FLASH 120LQFP

IC MCU 32BIT 512KB FLASH 120LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087424-R5F72395BDFP#V0 685-R5F72395BDFP#V0 R5F72395BDFP#V0 R5F72395BDFP#V0 R5F72395BDFP#V0 R5F72395BDFP#V0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz
RAM 512 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details