Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F72395ADFP#V0 R5F72395ADFP#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 755895-R5F72395ADFP# V0 Series: SuperH SH7239 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH2A-FPU Speed: 160MHz Package: 120-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: R5F72395 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): MB91F368GBPMT; S6E1B86G0AGV20000; S6E2H46G0AGV20000; Introduction Date: January 01, 2000 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 755895-R5F72395ADFP# V0 Series: SuperH SH7239 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH2A-FPU Speed: 160MHz Package: 120-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: R5F72395 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): MB91F368GBPMT; S6E1B86G0AGV20000; S6E2H46G0AGV20000; Introduction Date: January 01, 2000 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F72395ADFP#V0 - 755895-R5F72395ADFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F72395ADFP#V0
755895-R5F72395ADFP#V0
Embedded - Embedded - Microcontrollers - R5F72395ADFP#V0 755895-R5F72395ADFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 755895-R5F72395ADFP# V0 Series: SuperH SH7239 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH2A-FPU Speed: 160MHz Package: 120-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: R5F72395 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): MB91F368GBPMT; S6E1B86G0AGV20000; S6E2H46G0AGV20000; Introduction Date: January 01, 2000 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Renesas Electronics America
Win Source Part Number: 755895-R5F72395ADFP#V0
Series: SuperH SH7239
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: SH2A-FPU
Speed: 160MHz
Package: 120-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Family Name: R5F72395
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Alternative Parts (Cross-Reference): MB91F368GBPMT; S6E1B86G0AGV20000; S6E2H46G0AGV20000;
Introduction Date: January 01, 2000
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F72395ADFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F72395ADFP#V0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F72395ADFP#V0
IC MCU 32BIT 512KB FLASH 120LQFP Product overview: R5F72395ADFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72395ADFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 120LQFP Product overview: R5F72395ADFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72395ADFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F72395ADFP#V0 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, SH-2A CPU, 160MHz, PQFP120

RISC Microcontroller, 32-Bit, FLASH, SH-2A CPU, 160MHz, PQFP120

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F72395ADFP#V0
32-bit Microcontrollers - MCU R5F72395ADFP#V0
32-bit Microcontrollers - MCU SH2A FL512K/64K FPU 3V 160MHz -40+85

32-bit Microcontrollers - MCU SH2A FL512K/64K FPU 3V 160MHz -40+85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F72395ADFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F72395ADFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F72395ADFP#V0
IC MCU 32BIT 512KB FLASH 120LQFP

IC MCU 32BIT 512KB FLASH 120LQFP

Supplier's Site
Embedded - Microcontrollers - R5F72395ADFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F72395ADFP#V0
Embedded - Microcontrollers R5F72395ADFP#V0
IC MCU 32BIT 512KB FLASH 120LQFP

IC MCU 32BIT 512KB FLASH 120LQFP

Supplier's Site Datasheet
Microcontrollers - R5F72395ADFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F72395ADFP#V0
Microcontrollers R5F72395ADFP#V0
SH2A-FPU SuperH® SH7239 Microcontroller IC 32-Bit Single-Core 160MHz 512KB (512K x 8) FLASH

SH2A-FPU SuperH® SH7239 Microcontroller IC 32-Bit Single-Core 160MHz 512KB (512K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 755895-R5F72395ADFP#V0 685-R5F72395ADFP#V0 R5F72395ADFP#V0 R5F72395ADFP#V0 R5F72395ADFP#V0 R5F72395ADFP#V0 R5F72395ADFP#V0
Product Name Embedded - Embedded - Microcontrollers - R5F72395ADFP#V0 32-bit 32BIT 512KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 160 MHz 160 MHz 160 MHz
RAM 512 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - A2C02688400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details