IC MCU 32BIT 256KB FLASH 120LQFP
IC MCU 32BIT 256KB FLASH 120LQFP
SH2A-FPU SuperH® SH7239 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH
32-bit Microcontrollers - MCU SH2A FL256K/32K FPU 5V 100MHz -40+85
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F72394BDFP#V0 | R5F72394BDFP#V0 | R5F72394BDFP#V0 | R5F72394BDFP#V0 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | ||
| Clock Speed | 100 MHz | 100 MHz | ||
| RAM | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH |