32-bit Microcontrollers
IC MCU 32BIT 512KB FLASH 120LQFP Product overview: R5F72375ADFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72375ADFP#V0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349358-R5F72375ADFP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SuperH® SH7237
Core Processor: SH2A
Speed: 160MHz
Package: Tray
Standard Package: 90
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 120-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F72375
Product Status: Not For New Designs
SH2A SuperH® SH7237 Microcontroller IC 32-Bit Single-Core 160MHz 512KB (512K x 8) FLASH
IC MCU 32BIT 512KB FLASH 120LQFP
IC MCU 32BIT 512KB FLASH 120LQFP
32-bit Microcontrollers - MCU SH2A FL512K/64K 3V 160MHz -40+85
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F72375ADFP#V0 | 685-R5F72375ADFP#V0 | 1349358-R5F72375ADFP#V0 | R5F72375ADFP#V0 | R5F72375ADFP#V0 | R5F72375ADFP#V0 | R5F72375ADFP#V0 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Declining; Not For New Designs | Declining; Not For New Designs | ||||
| Package Type | QFP; Other; LQFP120 | Other; Tray | QFP; Other; 120-LQFP | Other; 120-LQFP | |||
| RAM | 64 KB | 512 KB | 64 KB | 64 KB | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |