SH2A-FPU SuperH® SH7216 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFQFP (20x20)
IC MCU 32BIT 1MB FLASH 176LQFP
IC MCU 32BIT 1MB FLASH 176LQFP
32-bit Microcontrollers - MCU MCU 3V 1MB I-Temp PB-Free 176 LQFP 20mm
SH2A-FPU SuperH® SH7216 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFQFP (20x20)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F72167GDFA#V1-ND | R5F72167GDFA#V1 | R5F72167GDFA#V1 | R5F72167GDFA#V1 | R5F72167GDFA#V1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 1000 KB |