ERROR: no product mention
IC MCU 32BIT 1MB FLASH 176LFQFP Product overview: R5F72167ADFP#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72167ADFP#V1 can be used for catalog matching and distributor lookup.
SH2A-FPU SuperH® SH7216 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
Win Source Part Number: 1338650-R5F72167ADFP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SuperH® SH7216
Core Processor: SH2A-FPU
Speed: 200MHz
Package: Tray
Standard Package: 40
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, SCI, SPI, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 112
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 8x12b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F72167
Product Status: Not For New Designs
IC MCU 32BIT 1MB FLASH 176LFQFP
IC MCU 32BIT 1MB FLASH 176LFQFP
IC MCU 32BIT 1MB FLASH 176LFQFP
SH2A-FPU SuperH® SH7216 Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
32-bit Microcontrollers - MCU 7216 FL 1M/128K FPU Eth 176-LQFP(24x24)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F72167ADFP#V1 | R5F72167ADFP#V1-ND | 1338650-R5F72167ADFP#V1 | R5F72167ADFP#V1 | R5F72167ADFP#V1 | R5F72167ADFP#V1 | R5F72167ADFP#V1 | R5F72167ADFP#V1 |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 128 KB | 128 KB | 1000 KB | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | |||
| Package Type | Other; Tray | LFQP; Other; 176-LQFP | Other; 176-LQFP | QFP; Other; 176-LQFP | QFP; Other; 176-LQFP |