SH2A-FPU SuperH® SH7216 Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 176-LFQFP (20x20)
32-bit Microcontrollers - MCU 7216 FL 512K/64K FPU 176-LQFP(20x20)
IC MCU 32BIT 512KB FLASH 176LQFP
IC MCU 32BIT 512KB FLASH 176LQFP
SH2A-FPU SuperH® SH7216 Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 176-LFQFP (20x20)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F72165BDFA#V1-ND | R5F72165BDFA#V1 | R5F72165BDFA#V1 | R5F72165BDFA#V1 | R5F72165BDFA#V1 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |