Renesas Electronics Corporation Microcontrollers R5F72145HDFP#V1

Description
SH2A-FPU SuperH® SH7214 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
SH2A-FPU SuperH® SH7214 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F72145HDFP#V1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F72145HDFP#V1-ND
Microcontrollers R5F72145HDFP#V1-ND
SH2A-FPU SuperH® SH7214 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

SH2A-FPU SuperH® SH7214 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F72145HDFP#V1 - 793000-R5F72145HDFP#V1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F72145HDFP#V1
793000-R5F72145HDFP#V1
Embedded - Embedded - Microcontrollers - R5F72145HDFP#V1 793000-R5F72145HDFP#V1
Manufacturer: Renesas Electronics America Win Source Part Number: 793000-R5F72145HDFP# V1 Series: SuperH SH7214 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH2A-FPU Speed: 100MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, SCI, SPI, USB Peripherals: DMA, PWM, WDT Number of I/O: 112 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 3 V ~ 3.6 V Family Name: R5F72145 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LFQFP (24x24) Alternative Parts (Cross-Reference): S6E2C28JHAGV20000; S6E2C28J0AGV20000; S6E2C4AJ0AGV20000; MB91F523LWBPMC; ECCN: 3A991 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Renesas Electronics America
Win Source Part Number: 793000-R5F72145HDFP#V1
Series: SuperH SH7214
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: SH2A-FPU
Speed: 100MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, SCI, SPI, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 112
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x12b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Family Name: R5F72145
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LFQFP (24x24)
Alternative Parts (Cross-Reference): S6E2C28JHAGV20000; S6E2C28J0AGV20000; S6E2C4AJ0AGV20000; MB91F523LWBPMC;
ECCN: 3A991
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F72145HDFP#V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F72145HDFP#V1
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F72145HDFP#V1
IC MCU 32BIT 512KB FLSH 176LFQFP Product overview: R5F72145HDFP#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72145HDFP#V1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 176LFQFP Product overview: R5F72145HDFP#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72145HDFP#V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F72145HDFP#V1
32-bit Microcontrollers - MCU R5F72145HDFP#V1
32-bit Microcontrollers - MCU 7214 FL 512K/64K 176-LQFP(24x24)

32-bit Microcontrollers - MCU 7214 FL 512K/64K 176-LQFP(24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F72145HDFP#V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F72145HDFP#V1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F72145HDFP#V1
IC MCU 32BIT 512KB FLSH 176LFQFP

IC MCU 32BIT 512KB FLSH 176LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F72145HDFP#V1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F72145HDFP#V1
Embedded - Microcontrollers R5F72145HDFP#V1
IC MCU 32BIT 512KB FLSH 176LFQFP

IC MCU 32BIT 512KB FLSH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F72145HDFP#V1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F72145HDFP#V1
Microcontrollers R5F72145HDFP#V1
SH2A-FPU SuperH® SH7214 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

SH2A-FPU SuperH® SH7214 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F72145HDFP#V1-ND 793000-R5F72145HDFP#V1 685-R5F72145HDFP#V1 R5F72145HDFP#V1 R5F72145HDFP#V1 R5F72145HDFP#V1 R5F72145HDFP#V1
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F72145HDFP#V1 32-bit 32BIT 512KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x12b
RAM 64 KB 512 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7890AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers