IC MCU 32BIT 512KB FLASH 176LQFP Product overview: R5F72145HDFA#V1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F72145HDFA#V1 can be used for catalog matching and distributor lookup.
SH2A-FPU SuperH® SH7214 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (20x20)
Manufacturer: Renesas Electronics America
Win Source Part Number: 792999-R5F72145HDFA#
Series: SuperH SH7214
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: SH2A-FPU
Speed: 100MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, SCI, SPI, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 112
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x12b
Oscillator Type: External
Supply Voltage: 3 V ~ 3.6 V
Family Name: R5F72145
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (20x20)
Alternative Parts (Cross-Reference): TMPM462F15FG(BDBB); R5F72145HDFA; R5F72145HDBG#U1; R5F72145GDBG#U1;
ECCN: 3A991
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 60
IC MCU 32BIT 512KB FLASH 176LQFP
IC MCU 32BIT 512KB FLASH 176LQFP
32-bit Microcontrollers - MCU 7214 FL 512K/64K 176-LQFP(20x20)
SH2A-FPU SuperH® SH7214 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F72145HDFA#V1 | R5F72145HDFA#V1-ND | 792999-R5F72145HDFA#V1 | R5F72145HDFA#V1 | R5F72145HDFA#V1 | R5F72145HDFA#V1 | R5F72145HDFA#V1 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F72145HDFA#V1 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 64 KB | 64 KB | 512 KB | 64 KB | 64 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tray | LFQP; Other; 176-LQFP | Other; 176-LQFP | QFP; Other; 176-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |