SH2A-FPU SuperH® SH7214 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 512KB FLSH 176LFBGA
32-bit Microcontrollers - MCU 7214 FL 512K/64K Eth 176-BGA(13x13)
SH2A-FPU SuperH® SH7214 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 512KB FLSH 176LFBGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F72145GDBG#U1-ND | R5F72145GDBG#U1 | R5F72145GDBG#U1 | R5F72145GDBG#U1 | R5F72145GDBG#U1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |