Renesas Electronics Corporation OEM Parts - OEM Parts (O - R) - R5F71474AK64FPV R5F71474AK64FPV

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030740-R5F71474AK64 FPV Mounting: SMD (SMT) Frequency: 64 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 256 kB Interface: SCI RAM Size: 12 kB Number of Pins: 100 Categories: OEM Parts(O-R) Case / Package: LQFP Max Frequency: 64 MHz Alternative Parts (Cross-Reference): MSP430F5438AIPZ; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Programmable I/O: 57 Number of UART Channels: 3 Number of Timers/Counters: 10
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030740-R5F71474AK64 FPV Mounting: SMD (SMT) Frequency: 64 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 256 kB Interface: SCI RAM Size: 12 kB Number of Pins: 100 Categories: OEM Parts(O-R) Case / Package: LQFP Max Frequency: 64 MHz Alternative Parts (Cross-Reference): MSP430F5438AIPZ; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Programmable I/O: 57 Number of UART Channels: 3 Number of Timers/Counters: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - R5F71474AK64FPV - 1030740-R5F71474AK64FPV - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - R5F71474AK64FPV
1030740-R5F71474AK64FPV
OEM Parts - OEM Parts (O - R) - R5F71474AK64FPV 1030740-R5F71474AK64FPV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030740-R5F71474AK64 FPV Mounting: SMD (SMT) Frequency: 64 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 256 kB Interface: SCI RAM Size: 12 kB Number of Pins: 100 Categories: OEM Parts(O-R) Case / Package: LQFP Max Frequency: 64 MHz Alternative Parts (Cross-Reference): MSP430F5438AIPZ; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Programmable I/O: 57 Number of UART Channels: 3 Number of Timers/Counters: 10

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030740-R5F71474AK64FPV
Mounting: SMD (SMT)
Frequency: 64 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: SCI
RAM Size: 12 kB
Number of Pins: 100
Categories: OEM Parts(O-R)
Case / Package: LQFP
Max Frequency: 64 MHz
Alternative Parts (Cross-Reference): MSP430F5438AIPZ;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Programmable I/O: 57
Number of UART Channels: 3
Number of Timers/Counters: 10

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1030740-R5F71474AK64FPV
Product Name OEM Parts - OEM Parts (O - R) - R5F71474AK64FPV
Unlock Full Specs
to access all available technical data