Renesas Electronics Corporation 32-bit 256KB 4V 5.5V Embedded Microcontroller MCU R5F71464AD80FPV

Description
MCU 32-Bit SH7146 SuperH RISC 256KB Flash 4V to 5.5V 80-Pin LQFP Tray Product overview: R5F71464AD80FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 4V, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 4V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F71464AD80FPV can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-Bit SH7146 SuperH RISC 256KB Flash 4V to 5.5V 80-Pin LQFP Tray Product overview: R5F71464AD80FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 4V, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 4V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F71464AD80FPV can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 256KB 4V 5.5V Embedded Microcontroller MCU - 685-R5F71464AD80FPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 256KB 4V 5.5V Embedded Microcontroller MCU
685-R5F71464AD80FPV
32-bit 256KB 4V 5.5V Embedded Microcontroller MCU 685-R5F71464AD80FPV
MCU 32-Bit SH7146 SuperH RISC 256KB Flash 4V to 5.5V 80-Pin LQFP Tray Product overview: R5F71464AD80FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 4V, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 4V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F71464AD80FPV can be used for catalog matching and distributor lookup.

MCU 32-Bit SH7146 SuperH RISC 256KB Flash 4V to 5.5V 80-Pin LQFP Tray Product overview: R5F71464AD80FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 4V, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 4V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F71464AD80FPV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F71464AD80FPV - 1178845-R5F71464AD80FPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F71464AD80FPV
1178845-R5F71464AD80FPV
Embedded - Embedded - Microcontrollers - R5F71464AD80FPV 1178845-R5F71464AD80FPV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178845-R5F71464AD80 FPV Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178845-R5F71464AD80FPV
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F71464AD80FPV 1178845-R5F71464AD80FPV
Product Name 32-bit 256KB 4V 5.5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F71464AD80FPV
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers