Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019102-R5F71314AD80
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 256 kB
Interface: CAN, I2C, SCI
RAM Size: 16 kB
Watchdog Timer: Yes
Categories: OEM Parts(O-R)
Case / Package: LQFP
Max Frequency: 80 MHz
Alternative Parts (Cross-Reference): MSP430FR5964IPNR;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 44
Number of UART Channels: 3
Number of Timers/Counters: 11
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019102-R5F71314AD80FPV |
| Product Name | OEM Parts - OEM Parts (O - R) - R5F71314AD80FPV |