Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087421-R5F71242D50F
Mounting: SMD (SMT)
Frequency: 50 MHz
Number of Bits: 32
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087421-R5F71242D50FPV |
| Product Name | OEM Parts - OEM Parts (O - R) - R5F71242D50FPV |