Renesas Electronics Corporation OEM Parts - OEM Parts (O - R) - R5F70865AN80FPV R5F70865AN80FPV

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001804-R5F70865AN80 FPV Mounting: SMD (SMT) Frequency: 80 MHz Number of Bits: 32 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Number of UART Channels: 4
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001804-R5F70865AN80 FPV Mounting: SMD (SMT) Frequency: 80 MHz Number of Bits: 32 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Number of UART Channels: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - R5F70865AN80FPV - 1001804-R5F70865AN80FPV - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - R5F70865AN80FPV
1001804-R5F70865AN80FPV
OEM Parts - OEM Parts (O - R) - R5F70865AN80FPV 1001804-R5F70865AN80FPV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001804-R5F70865AN80 FPV Mounting: SMD (SMT) Frequency: 80 MHz Number of Bits: 32 Categories: OEM Parts(O-R) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Number of UART Channels: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001804-R5F70865AN80FPV
Mounting: SMD (SMT)
Frequency: 80 MHz
Number of Bits: 32
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Number of UART Channels: 4

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1001804-R5F70865AN80FPV
Product Name OEM Parts - OEM Parts (O - R) - R5F70865AN80FPV
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details