Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002903-R5F70855AN80
Mounting: SMD (SMT)
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 512 kB
Interface: SCI, USART
RAM Size: 32 kB
Number of Pins: 144
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of UART Channels: 4
Number of Timers/Counters: 11
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002903-R5F70855AN80FPV |
| Product Name | OEM Parts - OEM Parts (O - R) - R5F70855AN80FPV |