Renesas Electronics Corporation 32-bit 512KB 3.3V 5V Embedded Microcontroller MCU R5F70835AD80BGV

Description
MCU 32-Bit SH7083 SH-2 RISC 512KB Flash 3.3V/5V 112-Pin LF-BGA Tray Product overview: R5F70835AD80BGV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 3.3V, 5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F70835AD80BGV can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-Bit SH7083 SH-2 RISC 512KB Flash 3.3V/5V 112-Pin LF-BGA Tray Product overview: R5F70835AD80BGV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 3.3V, 5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F70835AD80BGV can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 512KB 3.3V 5V Embedded Microcontroller MCU - 685-R5F70835AD80BGV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 512KB 3.3V 5V Embedded Microcontroller MCU
685-R5F70835AD80BGV
32-bit 512KB 3.3V 5V Embedded Microcontroller MCU 685-R5F70835AD80BGV
MCU 32-Bit SH7083 SH-2 RISC 512KB Flash 3.3V/5V 112-Pin LF-BGA Tray Product overview: R5F70835AD80BGV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 3.3V, 5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F70835AD80BGV can be used for catalog matching and distributor lookup.

MCU 32-Bit SH7083 SH-2 RISC 512KB Flash 3.3V/5V 112-Pin LF-BGA Tray Product overview: R5F70835AD80BGV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 3.3V, 5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F70835AD80BGV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F70835AD80BGV - 1226290-R5F70835AD80BGV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F70835AD80BGV
1226290-R5F70835AD80BGV
Embedded - Embedded - Microcontrollers - R5F70835AD80BGV 1226290-R5F70835AD80BGV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226290-R5F70835AD80 BGV Number of Bits: 32 Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Number of UART Channels: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226290-R5F70835AD80BGV
Number of Bits: 32
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Number of UART Channels: 4

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F70835AD80BGV 1226290-R5F70835AD80BGV
Product Name 32-bit 512KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F70835AD80BGV
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXQLA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details