Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F64610JFP#U0

Description
Win Source Part Number: 1186525-R5F64610JFP# U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C/R32C/100/161 Core Processor: R32C/100 Speed: 48MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 64Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 64 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 12K x 8 Data Converters: A/D 23x10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 61 pct. Mfr: Renesas Electronics America Inc Other Names: 559-R5F64610JFP#U0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1186525-R5F64610JFP# U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C/R32C/100/161 Core Processor: R32C/100 Speed: 48MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 64Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 64 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 12K x 8 Data Converters: A/D 23x10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 61 pct. Mfr: Renesas Electronics America Inc Other Names: 559-R5F64610JFP#U0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1186525-R5F64610JFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1186525-R5F64610JFP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1186525-R5F64610JFP#U0
Win Source Part Number: 1186525-R5F64610JFP# U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C/R32C/100/161 Core Processor: R32C/100 Speed: 48MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 64Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 64 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 12K x 8 Data Converters: A/D 23x10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 61 pct. Mfr: Renesas Electronics America Inc Other Names: 559-R5F64610JFP#U0 Product Status: Obsolete

Win Source Part Number: 1186525-R5F64610JFP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C/R32C/100/161
Core Processor: R32C/100
Speed: 48MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 64Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 64
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 12K x 8
Data Converters: A/D 23x10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 61 pct.
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F64610JFP#U0
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F64610JFP#U0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F64610JFP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F64610JFP#U0
IC MCU 64BIT 128KB FLASH 80LQFP

IC MCU 64BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - R5F64610JFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F64610JFP#U0
Microcontrollers R5F64610JFP#U0
R32C/100 M16C/R32C/100/161 Microcontroller IC 64-Bit 48MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

R32C/100 M16C/R32C/100/161 Microcontroller IC 64-Bit 48MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now
Embedded - Microcontrollers - R5F64610JFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F64610JFP#U0
Embedded - Microcontrollers R5F64610JFP#U0
IC MCU 64BIT 128KB FLASH 80LQFP

IC MCU 64BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1186525-R5F64610JFP#U0 R5F64610JFP#U0 R5F64610JFP#U0 R5F64610JFP#U0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 48 MHz 48 MHz 48 MHz
RAM 128 KB 12 KB 12 KB
ROM 4 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers