IC MCU 64BIT 512KB FLSH 144LFQFP
IC MCU 64BIT 512KB FLSH 144LFQFP
R32C/100 M16C/R32C/100/133 Microcontroller IC 64-Bit 60MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F64333JFD | R5F64333JFD | R5F64333JFD |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 60 MHz | 60 MHz | |
| RAM | 4 KB | 4 KB | |
| Supply Voltage | 5.5 to 3 volts |