Renesas Electronics Corporation Microcontrollers R5F6418MAPFE#UA

Description
R32C/100 M16C/R32C/100/118A Microcontroller IC 16/32-Bit 64MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
R32C/100 M16C/R32C/100/118A Microcontroller IC 16/32-Bit 64MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F6418MAPFE#UA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F6418MAPFE#UA-ND
Microcontrollers 559-R5F6418MAPFE#UA-ND
R32C/100 M16C/R32C/100/118A Microcontroller IC 16/32-Bit 64MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

R32C/100 M16C/R32C/100/118A Microcontroller IC 16/32-Bit 64MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
 - R5F6418MAPFE#UA - Rochester Electronics
Newburyport, MA, United States
R32C/118 - 32-bit Microcomputers

R32C/118 - 32-bit Microcomputers

Supplier's Site Datasheet
Microcontrollers - R5F6418MAPFE#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F6418MAPFE#UA
Microcontrollers R5F6418MAPFE#UA
R32C/100 M16C/R32C/100/118A Microcontroller IC 16/32-Bit 64MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

R32C/100 M16C/R32C/100/118A Microcontroller IC 16/32-Bit 64MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F6418MAPFE#UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F6418MAPFE#UA
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F6418MAPFE#UA
IC MCU 16BIT 100LFQFP

IC MCU 16BIT 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F6418MAPFE#UA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F6418MAPFE#UA
Embedded - Microcontrollers R5F6418MAPFE#UA
IC MCU 16BIT 100LFQFP

IC MCU 16BIT 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F6418MAPFE#UA-ND R5F6418MAPFE#UA R5F6418MAPFE#UA R5F6418MAPFE#UA R5F6418MAPFE#UA
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits 8 Bit; Other; A/D 34x10b; D/A 2x8b
RAM 96 KB 96 KB 96 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7694AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details