Microcontroller, 16-Bit, FLASH, M16C CPU, 64MHz, CMOS, PQFP176
IC MCU 16/32BIT 512KB ROM 176QFP
R5F6418JADFE#UA
R32C/100 M16C/R32C/100/118A Microcontroller IC 16/32-Bit 64MHz 512KB (512K x 8) ROM 176-LFQFP (24x24)
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F6418JADFE#UA | 559-R5F6418JADFE#UA-ND | R5F6418JADFE#UA | R5F6418JADFE#UA |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Obsolete | Last Shipments | Last Time Buy | |
| ROM Type | Flash | ROM | ||
| Package Type | QFP; Other; LQFP176 | LFQP; Other; 176-LQFP | QFP; Other; 176-LQFP | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz |