The R5F64189PFB is a microcontroller from the R32C/118 Group within the M16C Family, featuring a 32-bit CISC architecture. It offers a flash memory capacity of 1 Mbyte and supports various integrated peripherals, including multiple serial interfaces, a multi-master I2C-bus interface, and two CAN modules. The device operates at a maximum frequency of 64 MHz and is available in a 144-pin plastic molded LQFP package. It is designed for applications requiring high processing speed and efficiency, such as automotive audio systems and industrial equipment. The operating temperature range for this part is -40°C to 85°C, making it suitable for harsh environments. Current consumption is 45 mA at 5.0 V and 64 MHz, with a low-power mode drawing only 8 µA. This microcontroller is ideal for projects that demand robust performance and extensive peripheral integration.
IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: R5F64189PFB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64189PFB can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 931455-R5F64189PFB
Series: M16C/R32C/100/118
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: R32C/100 series Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 84
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32B 1MB FLASH 100LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F64189PFB | 931455-R5F64189PFB | R5F64189PFB | R5F64189PFB |
| Product Name | 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F64189PFB | Microcontrollers | Embedded - Microcontrollers |
| Package Type | Other; 100-LQFP | QFP; Other; 100-LFQFP (14x14) | QFP; Other; 100-LQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | ||
| RAM | 1000 KB | 63 KB |