IC MCU 16/32B 1MB FLASH 144LFQFP Product overview: R5F64189HDFD#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64189HDFD#UA can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 711799-R5F64189HDFD#
Series: M16C/R32C/100/118
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R32C/100
Speed: 50MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 120
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 63K x 8
Data Converters: A/D 34x10b, D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: R5F64189
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): MC68HC16Z3VPV25; MCM16Z3RCPV20B1; MCM16Z2BMPV16B1;
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 64MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 16/32B 1MB FLASH 144LFQFP
R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 64MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
16-bit Microcontrollers - MCU R32C118 1024K 1.8/5/.5V -40TO85C 144LQFP
IC MCU 16/32B 1MB FLASH 144LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F64189HDFD#UA | 711799-R5F64189HDFD#UA | R5F64189HDFD#UA-ND | R5F64189HDFD#UA | R5F64189HDFD#UA | R5F64189HDFD#UA | R5F64189HDFD#UA |
| Product Name | 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F64189HDFD#UA | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| RAM | 63 KB | 1000 KB | 63 KB | 63 KB | 63 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit |