Renesas Electronics Corporation 1MB Embedded Microcontroller MCU R5F64189DFD#U0

Description
Microcontroller, 64-Bit, 50MHz
Request a Quote Datasheet
Description
Microcontroller, 64-Bit, 50MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F64189DFD#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 64-Bit, 50MHz

Microcontroller, 64-Bit, 50MHz

Supplier's Site
1MB Embedded Microcontroller MCU - 685-R5F64189DFD#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MB Embedded Microcontroller MCU
685-R5F64189DFD#U0
1MB Embedded Microcontroller MCU 685-R5F64189DFD#U0
IC MCU 16/32B 1MB FLASH 144LFQFP Product overview: R5F64189DFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64189DFD#U0 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 1MB FLASH 144LFQFP Product overview: R5F64189DFD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F64189DFD#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F64189DFD#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F64189DFD#U0-ND
Microcontrollers R5F64189DFD#U0-ND
R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 996671-R5F64189DFD#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
996671-R5F64189DFD#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 996671-R5F64189DFD#U0
Win Source Part Number: 996671-R5F64189DFD#U 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C/R32C/100/118 Core Processor: R32C/100 Speed: 50MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 120 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 63K x 8 Data Converters: A/D 34x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F64189 Product Status: Obsolete

Win Source Part Number: 996671-R5F64189DFD#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C/R32C/100/118
Core Processor: R32C/100
Speed: 50MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 120
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 63K x 8
Data Converters: A/D 34x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F64189
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - R5F64189DFD#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F64189DFD#U0
Embedded - Microcontrollers R5F64189DFD#U0
IC MCU 16/32B 1MB FLASH 144LFQFP

IC MCU 16/32B 1MB FLASH 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F64189DFD#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F64189DFD#U0
Microcontrollers R5F64189DFD#U0
R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F64189DFD#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F64189DFD#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F64189DFD#U0
IC MCU 16/32B 1MB FLASH 144LFQFP

IC MCU 16/32B 1MB FLASH 144LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F64189DFD#U0
16-bit Microcontrollers - MCU R5F64189DFD#U0
16-bit Microcontrollers - MCU MCU 3/5V 1024K I-temp PB-free 144-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 1024K I-temp PB-free 144-LQFP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F64189DFD#U0 685-R5F64189DFD#U0 R5F64189DFD#U0-ND 996671-R5F64189DFD#U0 R5F64189DFD#U0 R5F64189DFD#U0 R5F64189DFD#U0 R5F64189DFD#U0
Product Name 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 64 Bit; 64-Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
Package Type QFP; Other; LQFP Other; Tray LFQP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
RAM 63 KB 63 KB 1000 KB 63 KB 63 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161PILF3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
7 suppliers