Renesas Electronics Corporation Microcontrollers R5F64189DFD#2B

Description
R32C/100 R32C/118 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
R32C/100 R32C/118 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F64189DFD#2B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F64189DFD#2B-ND
Microcontrollers 559-R5F64189DFD#2B-ND
R32C/100 R32C/118 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

R32C/100 R32C/118 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F64189DFD#2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F64189DFD#2B
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F64189DFD#2B
IC MCU 16/32B 1MB FLASH 144LFQFP

IC MCU 16/32B 1MB FLASH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F64189DFD#2B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F64189DFD#2B
Embedded - Microcontrollers R5F64189DFD#2B
IC MCU 16/32B 1MB FLASH 144LFQFP

IC MCU 16/32B 1MB FLASH 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F64189DFD#2B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F64189DFD#2B
Microcontrollers R5F64189DFD#2B
R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

R32C/100 M16C/R32C/100/118 Microcontroller IC 16/32-Bit 50MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F64189DFD#2B-ND R5F64189DFD#2B R5F64189DFD#2B R5F64189DFD#2B
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
Bits 8 Bit; Other; A/D 34x10b; D/A 2x8b
RAM 63 KB 63 KB 63 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers